Vishay Precision Group RES 402 OHM 1/10W 1% 0603 SMD CRCW0603402RFKTA

Description
RES 402ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 402ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/10W 1% 0603 SMD - CRCW0603402RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/10W 1% 0603 SMD
CRCW0603402RFKTA
RES 402 OHM 1/10W 1% 0603 SMD CRCW0603402RFKTA
RES 402ohm 1/10W 1% 0603 SMD

RES 402ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603402RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603402RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603402RFKTACT-ND
402 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603402RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603402RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603402RFKTATR-ND
402 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603402RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603402RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603402RFKTADKR-ND
402 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 402R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4199
Res, Thick Film, 402R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4199
RES, THICK FILM, 402R, 1%, 0.1W, 0603, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 402R, 1%, 0.1W, 0603, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603402RFKTA 541-CRCW0603402RFKTACT-ND 07J4199
Product Name RES 402 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 402R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573314 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details