VISHAY INTERTECHNOLOGY, INC.
CRCW06034023FRT1 -- RES, 402K OHM, 1%
Vishay Intertechnology, Inc.
RES, 402K OHM, 1%
CRCW06034023FRT1
Description
RES, 402Kohm, 1%
Request a Quote
Email Supplier
Description
RES, 402Kohm, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06034023FRT1 |
|
Product Name
|
RES, 402K OHM, 1% |
|
Resistance Range
|
402000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details