VISHAY INTERTECHNOLOGY, INC.
CRCW06034022FT -- RES 40K2 1% 0.063W 0603
Vishay Intertechnology, Inc.
RES 40K2 1% 0.063W 0603
CRCW06034022FT
Description
RES 40K2 1% 0.063W 0603
Request a Quote
Email Supplier
Description
RES 40K2 1% 0.063W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06034022FT |
|
Product Name
|
RES 40K2 1% 0.063W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
30900 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details