VISHAY INTERTECHNOLOGY, INC.
CRCW06034021F -- RES, 4.02K, 1/16W, 1%
Vishay Intertechnology, Inc.
RES, 4.02K, 1/16W, 1%
CRCW06034021F
Description
RES, 4.02K, 1/16W, 1%
Request a Quote
Email Supplier
Description
RES, 4.02K, 1/16W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06034021F |
|
Product Name
|
RES, 4.02K, 1/16W, 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
3920 ohms
View Details
2 suppliers