Vishay Intertechnology, Inc. RES, 0603, SMD, 1%, TKF 402 CRCW06034020F

Description
RES, 0603, SMD, 1%, TKF 402
Request a Quote
Description
RES, 0603, SMD, 1%, TKF 402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, SMD, 1%, TKF 402 - CRCW06034020F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, SMD, 1%, TKF 402
CRCW06034020F
RES, 0603, SMD, 1%, TKF 402 CRCW06034020F
RES, 0603, SMD, 1%, TKF 402

RES, 0603, SMD, 1%, TKF 402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034020F
Product Name RES, 0603, SMD, 1%, TKF 402
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details