Vishay Intertechnology, Inc. RES 3.9 OHM 1/10W 5% 0603 SMD CRCW06033R90JNTA

Description
RES 3.9ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 3.9ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9 OHM 1/10W 5% 0603 SMD - CRCW06033R90JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 1/10W 5% 0603 SMD
CRCW06033R90JNTA
RES 3.9 OHM 1/10W 5% 0603 SMD CRCW06033R90JNTA
RES 3.9ohm 1/10W 5% 0603 SMD

RES 3.9ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033R90JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033R90JNTA-ND
Chip Resistor - Surface Mount CRCW06033R90JNTA-ND
3.9 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 3.9 5% 200 Rt1 Rohs Compliant Vishay - 48P8999 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.9 5% 200 Rt1 Rohs Compliant Vishay
48P8999
Crcw0603 3.9 5% 200 Rt1 Rohs Compliant Vishay 48P8999
CRCW0603 3.9 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 3.9 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033R90JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033R90JNTA
Chip Resistor - Surface Mount CRCW06033R90JNTA
RES SMD 3.9 OHM 5% 1/10W 0603

RES SMD 3.9 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06033R90JNTA CRCW06033R90JNTA-ND 48P8999 CRCW06033R90JNTA
Product Name RES 3.9 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 3.9 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details