Vishay Intertechnology, Inc. RES, CHIP 3.90 OHM 1/16W +/-1%, 0603 CRCW06033R90FNTA

Description
RES, CHIP 3.90ohm 1/16W +/-1%, 0603
Request a Quote Datasheet
Description
RES, CHIP 3.90ohm 1/16W +/-1%, 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP 3.90 OHM 1/16W +/-1%, 0603 - CRCW06033R90FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP 3.90 OHM 1/16W +/-1%, 0603
CRCW06033R90FNTA
RES, CHIP 3.90 OHM 1/16W +/-1%, 0603 CRCW06033R90FNTA
RES, CHIP 3.90ohm 1/16W +/-1%, 0603

RES, CHIP 3.90ohm 1/16W +/-1%, 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033R90FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033R90FNTA-ND
Chip Resistor - Surface Mount CRCW06033R90FNTA-ND
3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06033R90FNTA CRCW06033R90FNTA-ND
Product Name RES, CHIP 3.90 OHM 1/16W +/-1%, 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data