Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06033R90FNEA

Description
3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.90HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90HTR-ND
Chip Resistor - Surface Mount 541-3.90HTR-ND
3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0603,3.9,1%,T/R,RoHS Compliant - CRCW06033R90FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,3.9,1%,T/R,RoHS Compliant
CRCW06033R90FNEA
0603,3.9,1%,T/R,RoHS Compliant CRCW06033R90FNEA
0603,3.9,1%,T/R,RoHS Compliant

0603,3.9,1%,T/R,RoHS Compliant

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-3.90HTR-ND CRCW06033R90FNEA
Product Name Chip Resistor - Surface Mount 0603,3.9,1%,T/R,RoHS Compliant
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data