Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06033R90FKEAHP

Description
3.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.90STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90STR-ND
Chip Resistor - Surface Mount 541-3.90STR-ND
3.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90SDKR-ND
Chip Resistor - Surface Mount 541-3.90SDKR-ND
3.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90SCT-ND
Chip Resistor - Surface Mount 541-3.90SCT-ND
3.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 3.90 OHM .25W 1% 0603 SMD - CRCW06033R90FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM .25W 1% 0603 SMD
CRCW06033R90FKEAHP
RES 3.90 OHM .25W 1% 0603 SMD CRCW06033R90FKEAHP
RES 3.90ohm .25W 1% 0603 SMD

RES 3.90ohm .25W 1% 0603 SMD

Supplier's Site
Res, 3.9 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay - 33AK3021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.9 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
33AK3021
Res, 3.9 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay 33AK3021
RES, 3.9 OHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

RES, 3.9 OHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.90STR-ND CRCW06033R90FKEAHP 33AK3021
Product Name Chip Resistor - Surface Mount RES 3.90 OHM .25W 1% 0603 SMD Res, 3.9 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
5 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details