Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06033R90FKEA

Description
3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.90HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90HHDKR-ND
Chip Resistor - Surface Mount 541-3.90HHDKR-ND
3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90HHTR-ND
Chip Resistor - Surface Mount 541-3.90HHTR-ND
3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90HHCT-ND
Chip Resistor - Surface Mount 541-3.90HHCT-ND
3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.1W 3.9ohm 75V Resistor - 52-CRCW06033R90FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 3.9ohm 75V Resistor
52-CRCW06033R90FKEA
SMD 0.1W 3.9ohm 75V Resistor 52-CRCW06033R90FKEA
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 3.9ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW06033R90FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 3.9ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 3.9ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033R90FKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 3.9ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW06033R90FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 3.9ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 3.9ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033R90FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06033R90FKEA
1030220-CRCW06033R90FKEA
Chip Resistor - Surface Mount - CRCW06033R90FKEA 1030220-CRCW06033R90FKEA
Manufacturer: Vishay Win Source Part Number: 1030220-CRCW06033R90 FKEA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.020" (0.50mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 3.9 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030220-CRCW06033R90FKEA
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.020" (0.50mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 3.9
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 3.90 OHM 1/10W 1% 0603 SMD - CRCW06033R90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM 1/10W 1% 0603 SMD
CRCW06033R90FKEA
RES 3.90 OHM 1/10W 1% 0603 SMD CRCW06033R90FKEA
RES 3.90ohm 1/10W 1% 0603 SMD

RES 3.90ohm 1/10W 1% 0603 SMD

Supplier's Site
RES SMD 3.9 OHM 1% 1/10W 0603 - 873-CRCW06033R90FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.9 OHM 1% 1/10W 0603
873-CRCW06033R90FKEA
RES SMD 3.9 OHM 1% 1/10W 0603 873-CRCW06033R90FKEA
RES SMD 3.9 OHM 1% 1/10W 0603

RES SMD 3.9 OHM 1% 1/10W 0603

Supplier's Site
Res, Aec-Q200, 3R9, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3R9, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5226
Res, Aec-Q200, 3R9, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5226
RES, AEC-Q200, 3R9, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 3R9, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.90HHDKR-ND 52-CRCW06033R90FKEA 1030220-CRCW06033R90FKEA CRCW06033R90FKEA 873-CRCW06033R90FKEA 84AH5226
Product Name Chip Resistor - Surface Mount SMD 0.1W 3.9ohm 75V Resistor Chip Resistor - Surface Mount - CRCW06033R90FKEA RES 3.90 OHM 1/10W 1% 0603 SMD RES SMD 3.9 OHM 1% 1/10W 0603 Res, Aec-Q200, 3R9, 1%, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers