Vishay Intertechnology, Inc. RES, 3.6 OHM, 1/10W, 5%, 0603 CRCW06033R6JRT1

Description
RES, 3.6ohm, 1/10W, 5%, 0603
Request a Quote
Description
RES, 3.6ohm, 1/10W, 5%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 3.6 OHM, 1/10W, 5%, 0603 - CRCW06033R6JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 3.6 OHM, 1/10W, 5%, 0603
CRCW06033R6JRT1
RES, 3.6 OHM, 1/10W, 5%, 0603 CRCW06033R6JRT1
RES, 3.6ohm, 1/10W, 5%, 0603

RES, 3.6ohm, 1/10W, 5%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033R6JRT1
Product Name RES, 3.6 OHM, 1/10W, 5%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details