Vishay Intertechnology, Inc. RES 3.65 OHM 1/10W 1% 0603 SMD CRCW06033R65FNTA

Description
RES 3.65ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.65ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1/10W 1% 0603 SMD - CRCW06033R65FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1/10W 1% 0603 SMD
CRCW06033R65FNTA
RES 3.65 OHM 1/10W 1% 0603 SMD CRCW06033R65FNTA
RES 3.65ohm 1/10W 1% 0603 SMD

RES 3.65ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033R65FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033R65FNTA-ND
Chip Resistor - Surface Mount CRCW06033R65FNTA-ND
3.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 3.65 1% 200 Rt1 Rohs Compliant Vishay - 48P8988 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.65 1% 200 Rt1 Rohs Compliant Vishay
48P8988
Crcw0603 3.65 1% 200 Rt1 Rohs Compliant Vishay 48P8988
CRCW0603 3.65 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 3.65 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033R65FNTA CRCW06033R65FNTA-ND 48P8988
Product Name RES 3.65 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 3.65 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details