Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06033R60FNTA

Description
3.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06033R60FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033R60FNTA-ND
Chip Resistor - Surface Mount CRCW06033R60FNTA-ND
3.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.60 OHM 1/10W 1% 0603 SMD - CRCW06033R60FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM 1/10W 1% 0603 SMD
CRCW06033R60FNTA
RES 3.60 OHM 1/10W 1% 0603 SMD CRCW06033R60FNTA
RES 3.60ohm 1/10W 1% 0603 SMD

RES 3.60ohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 3.6 1% 200 Rt1 Rohs Compliant Vishay - 48P8983 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.6 1% 200 Rt1 Rohs Compliant Vishay
48P8983
Crcw0603 3.6 1% 200 Rt1 Rohs Compliant Vishay 48P8983
CRCW0603 3.6 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 3.6 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033R60FNTA-ND CRCW06033R60FNTA 48P8983
Product Name Chip Resistor - Surface Mount RES 3.60 OHM 1/10W 1% 0603 SMD Crcw0603 3.6 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers