Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06033R60FNEA

Description
3.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.60HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60HTR-ND
Chip Resistor - Surface Mount 541-3.60HTR-ND
3.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.60 OHM 1/10W 1% 0603 SMD - CRCW06033R60FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM 1/10W 1% 0603 SMD
CRCW06033R60FNEA
RES 3.60 OHM 1/10W 1% 0603 SMD CRCW06033R60FNEA
RES 3.60ohm 1/10W 1% 0603 SMD

RES 3.60ohm 1/10W 1% 0603 SMD

Supplier's Site
D11/crcw0603 200 3R6 1% Et1 E3 Rohs Compliant Vishay - 48P8981 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 3R6 1% Et1 E3 Rohs Compliant Vishay
48P8981
D11/crcw0603 200 3R6 1% Et1 E3 Rohs Compliant Vishay 48P8981
D11/CRCW0603 200 3R6 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 200 3R6 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.60HTR-ND CRCW06033R60FNEA 48P8981
Product Name Chip Resistor - Surface Mount RES 3.60 OHM 1/10W 1% 0603 SMD D11/crcw0603 200 3R6 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details