Vishay Intertechnology, Inc. RES 3.48 OHM .25W 1% 0603 SMD CRCW06033R48FKEAHP

Description
RES 3.48ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.48ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM .25W 1% 0603 SMD - CRCW06033R48FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM .25W 1% 0603 SMD
CRCW06033R48FKEAHP
RES 3.48 OHM .25W 1% 0603 SMD CRCW06033R48FKEAHP
RES 3.48ohm .25W 1% 0603 SMD

RES 3.48ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033R48FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033R48FKEAHP-ND
Chip Resistor - Surface Mount CRCW06033R48FKEAHP-ND
3.48 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.48 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06033R48FKEAHP CRCW06033R48FKEAHP-ND
Product Name RES 3.48 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details