Vishay Precision Group Chip Resistor - Surface Mount CRCW06033R40FKEA

Description
3.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.40HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40HHDKR-ND
Chip Resistor - Surface Mount 541-3.40HHDKR-ND
3.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40HHCT-ND
Chip Resistor - Surface Mount 541-3.40HHCT-ND
3.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40HHTR-ND
Chip Resistor - Surface Mount 541-3.40HHTR-ND
3.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 3.4ohms 1% - CRCW06033R40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.4ohms 1%
CRCW06033R40FKEA
Thick Film Resistors - SMD 1/10watt 3.4ohms 1% CRCW06033R40FKEA
Thick Film Resistors - SMD 1/10watt 3.4ohms 1%

Thick Film Resistors - SMD 1/10watt 3.4ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06033R40FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06033R40FKEA
Resistors - Chip Resistor - Surface Mount CRCW06033R40FKEA
RES SMD 3.4 OHM 1% 1/10W 0603

RES SMD 3.4 OHM 1% 1/10W 0603

Supplier's Site
D11/crcw0603 100 3R4 1% Et1 E3 Rohs Compliant Vishay - 47P3568 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 3R4 1% Et1 E3 Rohs Compliant Vishay
47P3568
D11/crcw0603 100 3R4 1% Et1 E3 Rohs Compliant Vishay 47P3568
D11/CRCW0603 100 3R4 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 100 3R4 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.40HHDKR-ND CRCW06033R40FKEA CRCW06033R40FKEA 47P3568
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 3.4ohms 1% Resistors - Chip Resistor - Surface Mount D11/crcw0603 100 3R4 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) 0603
Resistance Range 3.4 ohms 3.4 ohms 3.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers