Vishay Precision Group RES 3.32 OHM 1/10W 1% 0603 SMD CRCW06033R32FNTA

Description
RES 3.32ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.32ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 1/10W 1% 0603 SMD - CRCW06033R32FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1/10W 1% 0603 SMD
CRCW06033R32FNTA
RES 3.32 OHM 1/10W 1% 0603 SMD CRCW06033R32FNTA
RES 3.32ohm 1/10W 1% 0603 SMD

RES 3.32ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033R32FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033R32FNTA-ND
Chip Resistor - Surface Mount CRCW06033R32FNTA-ND
3.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 3.32 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J4112 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.32 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J4112
Thick Film Resistor, 3.32 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J4112
THICK FILM RESISTOR, 3.32 OHM, 100mW, 1%, FULL REEL; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 3.32 OHM, 100mW, 1%, FULL REEL; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033R32FNTA CRCW06033R32FNTA-ND 07J4112
Product Name RES 3.32 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Resistor, 3.32 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details