Vishay Precision Group Chip Resistor - Surface Mount CRCW06033R32FNEA

Description
3.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.32HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32HDKR-ND
Chip Resistor - Surface Mount 541-3.32HDKR-ND
3.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32HTR-ND
Chip Resistor - Surface Mount 541-3.32HTR-ND
3.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32HCT-ND
Chip Resistor - Surface Mount 541-3.32HCT-ND
3.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:3.32ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW06033R32FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:3.32ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW06033R32FNEA
Thick Film ResistorSeries:CRCW; Resistance:3.32ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW06033R32FNEA
Thick Film ResistorSeries:CRCW; Resistance:3.32ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:3.32ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 3R32, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8396 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R32, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8396
Res, Thick Film, 3R32, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8396
RES, THICK FILM, 3R32, 1%, 0.1W, 0603, REEL; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R32, 1%, 0.1W, 0603, REEL; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R32, 1%, 0.1W, 0603; Resistance Vishay - 52K8395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R32, 1%, 0.1W, 0603; Resistance Vishay
52K8395
Res, Thick Film, 3R32, 1%, 0.1W, 0603; Resistance Vishay 52K8395
RES, THICK FILM, 3R32, 1%, 0.1W, 0603; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3R32, 1%, 0.1W, 0603; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.32HDKR-ND CRCW06033R32FNEA 52K8396 52K8395
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:3.32ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 3R32, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 3R32, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573262 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details