Vishay Intertechnology, Inc. CRCW06033R30JNTA CRCW06033R30JNTA

Description
CRCW06033R30JNTA
Request a Quote Datasheet
Description
CRCW06033R30JNTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06033R30JNTA - CRCW06033R30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06033R30JNTA
CRCW06033R30JNTA
CRCW06033R30JNTA CRCW06033R30JNTA
CRCW06033R30JNTA

CRCW06033R30JNTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033R30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033R30JNTA-ND
Chip Resistor - Surface Mount CRCW06033R30JNTA-ND
3.3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06033R30JNTA CRCW06033R30JNTA-ND
Product Name CRCW06033R30JNTA Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details