Vishay Precision Group RES 3.30 OHM 1/10W 1% 0603 SMD CRCW06033R30FNTA

Description
RES 3.30ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.30ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30 OHM 1/10W 1% 0603 SMD - CRCW06033R30FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30 OHM 1/10W 1% 0603 SMD
CRCW06033R30FNTA
RES 3.30 OHM 1/10W 1% 0603 SMD CRCW06033R30FNTA
RES 3.30ohm 1/10W 1% 0603 SMD

RES 3.30ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033R30FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033R30FNTA-ND
Chip Resistor - Surface Mount CRCW06033R30FNTA-ND
3.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,3.3Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 60K7778 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.3Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
60K7778
Resistor,metal Glaze,3.3Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 60K7778
Resistor,Metal Glaze,3.3Ohms,75WV,1 +/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,3.3Ohms,75WV,1+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033R30FNTA CRCW06033R30FNTA-ND 60K7778
Product Name RES 3.30 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,3.3Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers