Vishay Intertechnology, Inc. RES 3.30 OHM .25W 1% 0603 SMD CRCW06033R30FKEAHP

Description
RES 3.30ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.30ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30 OHM .25W 1% 0603 SMD - CRCW06033R30FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30 OHM .25W 1% 0603 SMD
CRCW06033R30FKEAHP
RES 3.30 OHM .25W 1% 0603 SMD CRCW06033R30FKEAHP
RES 3.30ohm .25W 1% 0603 SMD

RES 3.30ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06033R30FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033R30FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW06033R30FKEAHPTR-ND
3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033R30FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033R30FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW06033R30FKEAHPDKR-ND
3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033R30FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033R30FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW06033R30FKEAHPCT-ND
3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3.3 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay - 33AK8618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.3 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
33AK8618
Res, 3.3 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay 33AK8618
RES, 3.3 OHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

RES, 3.3 OHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033R30FKEAHP 541-CRCW06033R30FKEAHPTR-ND 33AK8618
Product Name RES 3.30 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Res, 3.3 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD513JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers