Vishay Precision Group RES 3.30 OHM 1/10W 1% 0603 SMD CRCW06033R30FKEA

Description
RES 3.30ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.30ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30 OHM 1/10W 1% 0603 SMD - CRCW06033R30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30 OHM 1/10W 1% 0603 SMD
CRCW06033R30FKEA
RES 3.30 OHM 1/10W 1% 0603 SMD CRCW06033R30FKEA
RES 3.30ohm 1/10W 1% 0603 SMD

RES 3.30ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.30HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30HHTR-ND
Chip Resistor - Surface Mount 541-3.30HHTR-ND
3.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30HHDKR-ND
Chip Resistor - Surface Mount 541-3.30HHDKR-ND
3.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30HHCT-ND
Chip Resistor - Surface Mount 541-3.30HHCT-ND
3.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, Aec-Q200, 3R3, 0603; Resistance Vishay - 65AC3396 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, Aec-Q200, 3R3, 0603; Resistance Vishay
65AC3396
Res, Thick Film, Aec-Q200, 3R3, 0603; Resistance Vishay 65AC3396
RES, THICK FILM, AEC-Q200, 3R3, 0603; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, AEC-Q200, 3R3, 0603; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, Aec-Q200, 3R3, 0603; Resistance Vishay - 47P3566 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, Aec-Q200, 3R3, 0603; Resistance Vishay
47P3566
Res, Thick Film, Aec-Q200, 3R3, 0603; Resistance Vishay 47P3566
RES, THICK FILM, AEC-Q200, 3R3, 0603; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, AEC-Q200, 3R3, 0603; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9115
Res, 3R3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9115
RES, 3R3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3R3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033R30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033R30FKEA
Chip Resistor - Surface Mount CRCW06033R30FKEA
RES SMD 3.3 OHM 1% 1/10W 0603

RES SMD 3.3 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW06033R30FKEA 541-3.30HHTR-ND 65AC3396 96Y9115 CRCW06033R30FKEA
Product Name RES 3.30 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, Aec-Q200, 3R3, 0603; Resistance Vishay Res, 3R3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details