Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06033R16FKEA

Description
3.16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.16HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16HHCT-ND
Chip Resistor - Surface Mount 541-3.16HHCT-ND
3.16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.16HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16HHTR-ND
Chip Resistor - Surface Mount 541-3.16HHTR-ND
3.16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.16HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16HHDKR-ND
Chip Resistor - Surface Mount 541-3.16HHDKR-ND
3.16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.16 OHM 1/10W 1% 0603 SMD - CRCW06033R16FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1/10W 1% 0603 SMD
CRCW06033R16FKEA
RES 3.16 OHM 1/10W 1% 0603 SMD CRCW06033R16FKEA
RES 3.16ohm 1/10W 1% 0603 SMD

RES 3.16ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, 3.16Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.16Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3017
Res, 3.16Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3017
RES, 3.16OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 3.16OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.16HHCT-ND CRCW06033R16FKEA 33AK3017
Product Name Chip Resistor - Surface Mount RES 3.16 OHM 1/10W 1% 0603 SMD Res, 3.16Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 3.16 ohms 3.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details