Vishay Precision Group RES 3.09 OHM 1/10W 1% 0603 SMD CRCW06033R09FNEA

Description
RES 3.09ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.09ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM 1/10W 1% 0603 SMD - CRCW06033R09FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 1/10W 1% 0603 SMD
CRCW06033R09FNEA
RES 3.09 OHM 1/10W 1% 0603 SMD CRCW06033R09FNEA
RES 3.09ohm 1/10W 1% 0603 SMD

RES 3.09ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.09HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09HTR-ND
Chip Resistor - Surface Mount 541-3.09HTR-ND
3.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 3R09 1% Et1 E3 Rohs Compliant Vishay - 48P8958 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 3R09 1% Et1 E3 Rohs Compliant Vishay
48P8958
D11/crcw0603 200 3R09 1% Et1 E3 Rohs Compliant Vishay 48P8958
D11/CRCW0603 200 3R09 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 200 3R09 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033R09FNEA 541-3.09HTR-ND 48P8958
Product Name RES 3.09 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount D11/crcw0603 200 3R09 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers