Vishay Precision Group Chip Resistor - Surface Mount CRCW06033R01FNEA

Description
RES SMD 3.01 OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES SMD 3.01 OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06033R01FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033R01FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW06033R01FNEACT-ND
RES SMD 3.01 OHM 1% 1/8W 0603

RES SMD 3.01 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033R01FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033R01FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW06033R01FNEATR-ND
3.01 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033R01FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033R01FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW06033R01FNEADKR-ND
RES SMD 3.01 OHM 1% 1/8W 0603

RES SMD 3.01 OHM 1% 1/8W 0603

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 3.01ohms 1% - CRCW06033R01FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.01ohms 1%
CRCW06033R01FNEA
Thick Film Resistors - SMD 1/10watt 3.01ohms 1% CRCW06033R01FNEA
Thick Film Resistors - SMD 1/10watt 3.01ohms 1%

Thick Film Resistors - SMD 1/10watt 3.01ohms 1%

Supplier's Site
Res, Thick Film, 3R01, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8394 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R01, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8394
Res, Thick Film, 3R01, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8394
RES, THICK FILM, 3R01, 1%, 0.1W, 0603, REEL; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R01, 1%, 0.1W, 0603, REEL; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3R01, 1%, 0.1W, 0603; Resistance Vishay - 42K3848 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R01, 1%, 0.1W, 0603; Resistance Vishay
42K3848
Res, Thick Film, 3R01, 1%, 0.1W, 0603; Resistance Vishay 42K3848
RES, THICK FILM, 3R01, 1%, 0.1W, 0603; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3R01, 1%, 0.1W, 0603; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW06033R01FNEACT-ND CRCW06033R01FNEA 52K8394 42K3848
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 3.01ohms 1% Res, Thick Film, 3R01, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 3R01, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers