Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06033R01FKEA

Description
3.01 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.01 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.01HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01HHDKR-ND
Chip Resistor - Surface Mount 541-3.01HHDKR-ND
3.01 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01HHTR-ND
Chip Resistor - Surface Mount 541-3.01HHTR-ND
3.01 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01HHCT-ND
Chip Resistor - Surface Mount 541-3.01HHCT-ND
3.01 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.01 OHM 1/10W 1% 0603 SMD - CRCW06033R01FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1/10W 1% 0603 SMD
CRCW06033R01FKEA
RES 3.01 OHM 1/10W 1% 0603 SMD CRCW06033R01FKEA
RES 3.01ohm 1/10W 1% 0603 SMD

RES 3.01ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, 3.01Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.01Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3016
Res, 3.01Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3016
RES, 3.01OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 3.01OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.01HHDKR-ND CRCW06033R01FKEA 33AK3016
Product Name Chip Resistor - Surface Mount RES 3.01 OHM 1/10W 1% 0603 SMD Res, 3.01Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details