Vishay Precision Group RES 3.00 OHM .25W 1% 0603 SMD CRCW06033R00FKEAHP

Description
RES 3.00ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.00ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00 OHM .25W 1% 0603 SMD - CRCW06033R00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00 OHM .25W 1% 0603 SMD
CRCW06033R00FKEAHP
RES 3.00 OHM .25W 1% 0603 SMD CRCW06033R00FKEAHP
RES 3.00ohm .25W 1% 0603 SMD

RES 3.00ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.00SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00SDKR-ND
Chip Resistor - Surface Mount 541-3.00SDKR-ND
3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00SCT-ND
Chip Resistor - Surface Mount 541-3.00SCT-ND
3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00STR-ND
Chip Resistor - Surface Mount 541-3.00STR-ND
3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES SMD 3 OHM 1% 1/4W 0603 - 873-CRCW06033R00FKEAHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 3 OHM 1% 1/4W 0603
873-CRCW06033R00FKEAHP
RES SMD 3 OHM 1% 1/4W 0603 873-CRCW06033R00FKEAHP
RES SMD 3 OHM 1% 1/4W 0603

RES SMD 3 OHM 1% 1/4W 0603

Supplier's Site
Crcw0603-Hp 100 3R0 1% Et1 E3 Rohs Compliant Vishay - 24T7134 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603-Hp 100 3R0 1% Et1 E3 Rohs Compliant Vishay
24T7134
Crcw0603-Hp 100 3R0 1% Et1 E3 Rohs Compliant Vishay 24T7134
CRCW0603-HP 100 3R0 1% ET1 E3 ROHS COMPLIANT: YES

CRCW0603-HP 100 3R0 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Aec-Q200, 3R, 1%, 0.33W, 0603 Rohs Compliant Vishay - 84AH5224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3R, 1%, 0.33W, 0603 Rohs Compliant Vishay
84AH5224
Res, Aec-Q200, 3R, 1%, 0.33W, 0603 Rohs Compliant Vishay 84AH5224
RES, AEC-Q200, 3R, 1%, 0.33W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 3R, 1%, 0.33W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06033R00FKEAHP 541-3.00SDKR-ND 873-CRCW06033R00FKEAHP 24T7134
Product Name RES 3.00 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount RES SMD 3 OHM 1% 1/4W 0603 Crcw0603-Hp 100 3R0 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details