Vishay Precision Group Thick Film Resistors - SMD 1/10watt 3ohms 1% CRCW06033R00FKEA

Description
Thick Film Resistors - SMD 1/10watt 3ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 3ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 3ohms 1% - CRCW06033R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3ohms 1%
CRCW06033R00FKEA
Thick Film Resistors - SMD 1/10watt 3ohms 1% CRCW06033R00FKEA
Thick Film Resistors - SMD 1/10watt 3ohms 1%

Thick Film Resistors - SMD 1/10watt 3ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.00HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00HHCT-ND
Chip Resistor - Surface Mount 541-3.00HHCT-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00HHTR-ND
Chip Resistor - Surface Mount 541-3.00HHTR-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00HHDKR-ND
Chip Resistor - Surface Mount 541-3.00HHDKR-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 1%, 0.1W, 0603, Reel; Resistance Vishay
83R8222
Res, Thick Film, 3R, 1%, 0.1W, 0603, Reel; Resistance Vishay 83R8222
RES, THICK FILM, 3R, 1%, 0.1W, 0603, REEL; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3R, 1%, 0.1W, 0603, REEL; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R, 1%, 0.1W, 0603; Resistance Vishay - 86K8597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 1%, 0.1W, 0603; Resistance Vishay
86K8597
Res, Thick Film, 3R, 1%, 0.1W, 0603; Resistance Vishay 86K8597
RES, THICK FILM, 3R, 1%, 0.1W, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3R, 1%, 0.1W, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033R00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033R00FKEA
Chip Resistor - Surface Mount CRCW06033R00FKEA
RES SMD 3 OHM 1% 1/10W 0603

RES SMD 3 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06033R00FKEA 541-3.00HHCT-ND 83R8222 CRCW06033R00FKEA
Product Name Thick Film Resistors - SMD 1/10watt 3ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 3R, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details