Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 3.92Mohms 1% CRCW06033M92FKTA

Description
Thick Film Resistors - SMD 1/10watt 3.92Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 3.92Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 3.92Mohms 1% - CRCW06033M92FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.92Mohms 1%
CRCW06033M92FKTA
Thick Film Resistors - SMD 1/10watt 3.92Mohms 1% CRCW06033M92FKTA
Thick Film Resistors - SMD 1/10watt 3.92Mohms 1%

Thick Film Resistors - SMD 1/10watt 3.92Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M92FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M92FKTA-ND
Chip Resistor - Surface Mount CRCW06033M92FKTA-ND
3.92 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.92 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 3.92M 1% 100 Rt1 Rohs Compliant Vishay - 48P8950 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.92M 1% 100 Rt1 Rohs Compliant Vishay
48P8950
Crcw0603 3.92M 1% 100 Rt1 Rohs Compliant Vishay 48P8950
CRCW0603 3.92M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 3.92M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033M92FKTA CRCW06033M92FKTA-ND 48P8950
Product Name Thick Film Resistors - SMD 1/10watt 3.92Mohms 1% Chip Resistor - Surface Mount Crcw0603 3.92M 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 3.92E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details