Vishay Intertechnology, Inc. RES 3.9M OHM 1/10W 5% 0603 SMD CRCW06033M90JNTA

Description
RES 3.9Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 3.9Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9M OHM 1/10W 5% 0603 SMD - CRCW06033M90JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1/10W 5% 0603 SMD
CRCW06033M90JNTA
RES 3.9M OHM 1/10W 5% 0603 SMD CRCW06033M90JNTA
RES 3.9Mohm 1/10W 5% 0603 SMD

RES 3.9Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M90JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M90JNTA-ND
Chip Resistor - Surface Mount CRCW06033M90JNTA-ND
3.9 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06033M90JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033M90JNTA
Chip Resistor - Surface Mount CRCW06033M90JNTA
RES SMD 3.9M OHM 5% 1/10W 0603

RES SMD 3.9M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06033M90JNTA CRCW06033M90JNTA-ND CRCW06033M90JNTA
Product Name RES 3.9M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3.90E6 ohms 3.90E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details