Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06033M90FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 26W9248 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
26W9248
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 26W9248
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 29AC3549 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M9, 1%, 0.1W, 0603, Reel; Resistance Vishay
29AC3549
Res, Thick Film, 3M9, 1%, 0.1W, 0603, Reel; Resistance Vishay 29AC3549
RES, THICK FILM, 3M9, 1%, 0.1W, 0603, REEL; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M9, 1%, 0.1W, 0603, REEL; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2879 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2879
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2879
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 26W9248 29AC3549
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Res, Thick Film, 3M9, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers