Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 3.83Mohms 1% CRCW06033M83FKTA

Description
Thick Film Resistors - SMD 1/10watt 3.83Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 3.83Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 3.83Mohms 1% - CRCW06033M83FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.83Mohms 1%
CRCW06033M83FKTA
Thick Film Resistors - SMD 1/10watt 3.83Mohms 1% CRCW06033M83FKTA
Thick Film Resistors - SMD 1/10watt 3.83Mohms 1%

Thick Film Resistors - SMD 1/10watt 3.83Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M83FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M83FKTA-ND
Chip Resistor - Surface Mount CRCW06033M83FKTA-ND
3.83 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.83 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 3.83M 1% 100 Rt1 Rohs Compliant Vishay - 48P8944 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.83M 1% 100 Rt1 Rohs Compliant Vishay
48P8944
Crcw0603 3.83M 1% 100 Rt1 Rohs Compliant Vishay 48P8944
CRCW0603 3.83M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 3.83M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033M83FKTA CRCW06033M83FKTA-ND 48P8944
Product Name Thick Film Resistors - SMD 1/10watt 3.83Mohms 1% Chip Resistor - Surface Mount Crcw0603 3.83M 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 3.83E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details