Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 3.83Mohms 1% CRCW06033M83FKEB

Description
Thick Film Resistors - SMD 1/10watt 3.83Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 3.83Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 3.83Mohms 1% - CRCW06033M83FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.83Mohms 1%
CRCW06033M83FKEB
Thick Film Resistors - SMD 1/10watt 3.83Mohms 1% CRCW06033M83FKEB
Thick Film Resistors - SMD 1/10watt 3.83Mohms 1%

Thick Film Resistors - SMD 1/10watt 3.83Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M83FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M83FKEB-ND
Chip Resistor - Surface Mount CRCW06033M83FKEB-ND
3.83 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.83 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06033M83FKEB CRCW06033M83FKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 3.83Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 3.83E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5114FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers