Vishay Precision Group Chip Resistor - Surface Mount CRCW06033M83FKEA

Description
3.83 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.83 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.83MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83MHCT-ND
Chip Resistor - Surface Mount 541-3.83MHCT-ND
3.83 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.83 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.83MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83MHDKR-ND
Chip Resistor - Surface Mount 541-3.83MHDKR-ND
3.83 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.83 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.83MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83MHTR-ND
Chip Resistor - Surface Mount 541-3.83MHTR-ND
3.83 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.83 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.83M OHM 1/10W 1% 0603 SMD - CRCW06033M83FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1/10W 1% 0603 SMD
CRCW06033M83FKEA
RES 3.83M OHM 1/10W 1% 0603 SMD CRCW06033M83FKEA
RES 3.83Mohm 1/10W 1% 0603 SMD

RES 3.83Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 3M83, 1%, 0.1W, 0603; Resistance Vishay - 51P0260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M83, 1%, 0.1W, 0603; Resistance Vishay
51P0260
Res, Thick Film, 3M83, 1%, 0.1W, 0603; Resistance Vishay 51P0260
RES, THICK FILM, 3M83, 1%, 0.1W, 0603; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3M83, 1%, 0.1W, 0603; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M83, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M83, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3559
Res, Thick Film, 3M83, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3559
RES, THICK FILM, 3M83, 1%, 0.1W, 0603, REEL; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M83, 1%, 0.1W, 0603, REEL; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.83MHCT-ND CRCW06033M83FKEA 51P0260 47P3559
Product Name Chip Resistor - Surface Mount RES 3.83M OHM 1/10W 1% 0603 SMD Res, Thick Film, 3M83, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3M83, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details