Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 3.74Mohms 1% CRCW06033M74FKTA

Description
Thick Film Resistors - SMD 1/10watt 3.74Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 3.74Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 3.74Mohms 1% - CRCW06033M74FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.74Mohms 1%
CRCW06033M74FKTA
Thick Film Resistors - SMD 1/10watt 3.74Mohms 1% CRCW06033M74FKTA
Thick Film Resistors - SMD 1/10watt 3.74Mohms 1%

Thick Film Resistors - SMD 1/10watt 3.74Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M74FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M74FKTA-ND
Chip Resistor - Surface Mount CRCW06033M74FKTA-ND
3.74 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.74 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06033M74FKTA CRCW06033M74FKTA-ND
Product Name Thick Film Resistors - SMD 1/10watt 3.74Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 3.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details