3.74 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
3.74 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
3.74 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES SMD 3.74M OHM 1% 1/10W 0603
RES, THICK FILM, 3M74, 1%, 0.1W, 0603, REEL; Resistance:3.74Mohm;
RES, THICK FILM, 3M74, 1%, 0.1W, 0603; Resistance:3.74Mohm;
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-3.74MHCT-ND | CRCW06033M74FKEA | CRCW06033M74FKEA | 42K3847 | 87W8838 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:3.74Mohm; Resistance Tolerance:+/- 1%; Power Ratin... | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 3M74, 1%, 0.1W, 0603, Reel; Resistance Vishay | Res, Thick Film, 3M74, 1%, 0.1W, 0603; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |