Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06033M60JNTA

Description
3.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06033M60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M60JNTA-ND
Chip Resistor - Surface Mount CRCW06033M60JNTA-ND
3.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.6M OHM 1/10W 5% 0603 SMD - CRCW06033M60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6M OHM 1/10W 5% 0603 SMD
CRCW06033M60JNTA
RES 3.6M OHM 1/10W 5% 0603 SMD CRCW06033M60JNTA
RES 3.6Mohm 1/10W 5% 0603 SMD

RES 3.6Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M60JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033M60JNTA
Chip Resistor - Surface Mount CRCW06033M60JNTA
RES SMD 3.6M OHM 5% 1/10W 0603

RES SMD 3.6M OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 3.6M 5% 200 Rt1 Rohs Compliant Vishay - 48P8939 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.6M 5% 200 Rt1 Rohs Compliant Vishay
48P8939
Crcw0603 3.6M 5% 200 Rt1 Rohs Compliant Vishay 48P8939
CRCW0603 3.6M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 3.6M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06033M60JNTA-ND CRCW06033M60JNTA CRCW06033M60JNTA 48P8939
Product Name Chip Resistor - Surface Mount RES 3.6M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 3.6M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details