Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06033M57FKTA

Description
3.57 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.57 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06033M57FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M57FKTA-ND
Chip Resistor - Surface Mount CRCW06033M57FKTA-ND
3.57 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.57 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.57M OHM 1/10W 1% 0603 SMD - CRCW06033M57FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57M OHM 1/10W 1% 0603 SMD
CRCW06033M57FKTA
RES 3.57M OHM 1/10W 1% 0603 SMD CRCW06033M57FKTA
RES 3.57Mohm 1/10W 1% 0603 SMD

RES 3.57Mohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 3.57M 1% 100 Rt1 Rohs Compliant Vishay - 48P8935 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.57M 1% 100 Rt1 Rohs Compliant Vishay
48P8935
Crcw0603 3.57M 1% 100 Rt1 Rohs Compliant Vishay 48P8935
CRCW0603 3.57M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 3.57M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033M57FKTA-ND CRCW06033M57FKTA 48P8935
Product Name Chip Resistor - Surface Mount RES 3.57M OHM 1/10W 1% 0603 SMD Crcw0603 3.57M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details