Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06033M57FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4206 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4206
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4206
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4206
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details