Vishay Intertechnology, Inc. RES 3.40M OHM 1/10W 1% 0603 SMD CRCW06033M40FKTA

Description
RES 3.40Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.40Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40M OHM 1/10W 1% 0603 SMD - CRCW06033M40FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40M OHM 1/10W 1% 0603 SMD
CRCW06033M40FKTA
RES 3.40M OHM 1/10W 1% 0603 SMD CRCW06033M40FKTA
RES 3.40Mohm 1/10W 1% 0603 SMD

RES 3.40Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M40FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M40FKTA-ND
Chip Resistor - Surface Mount CRCW06033M40FKTA-ND
3.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 3.4M 1% 100 Rt1 Rohs Compliant Vishay - 48P8931 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.4M 1% 100 Rt1 Rohs Compliant Vishay
48P8931
Crcw0603 3.4M 1% 100 Rt1 Rohs Compliant Vishay 48P8931
CRCW0603 3.4M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 3.4M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033M40FKTA CRCW06033M40FKTA-ND 48P8931
Product Name RES 3.40M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 3.4M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 3.40E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers