Vishay Precision Group Thick Film Resistors - SMD 1/10watt 3.4Mohms 1% CRCW06033M40FKEA

Description
Thick Film Resistors - SMD 1/10watt 3.4Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 3.4Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 3.4Mohms 1% - CRCW06033M40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.4Mohms 1%
CRCW06033M40FKEA
Thick Film Resistors - SMD 1/10watt 3.4Mohms 1% CRCW06033M40FKEA
Thick Film Resistors - SMD 1/10watt 3.4Mohms 1%

Thick Film Resistors - SMD 1/10watt 3.4Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.40MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40MHTR-ND
Chip Resistor - Surface Mount 541-3.40MHTR-ND
3.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40MHCT-ND
Chip Resistor - Surface Mount 541-3.40MHCT-ND
3.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40MHDKR-ND
Chip Resistor - Surface Mount 541-3.40MHDKR-ND
3.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M4, 1%, 0.1W, 0603; Resistance Vishay - 51P0255 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M4, 1%, 0.1W, 0603; Resistance Vishay
51P0255
Res, Thick Film, 3M4, 1%, 0.1W, 0603; Resistance Vishay 51P0255
RES, THICK FILM, 3M4, 1%, 0.1W, 0603; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3M4, 1%, 0.1W, 0603; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3554 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M4, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3554
Res, Thick Film, 3M4, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3554
RES, THICK FILM, 3M4, 1%, 0.1W, 0603, REEL; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M4, 1%, 0.1W, 0603, REEL; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06033M40FKEA 541-3.40MHTR-ND 51P0255 47P3554
Product Name Thick Film Resistors - SMD 1/10watt 3.4Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 3M4, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3M4, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 3.40E6 ohms 3.40E6 ohms 3.40E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers