Vishay Intertechnology, Inc. RES 3.32M OHM 1/10W 1% 0603 SMD CRCW06033M32FKTA

Description
RES 3.32Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.32Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32M OHM 1/10W 1% 0603 SMD - CRCW06033M32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32M OHM 1/10W 1% 0603 SMD
CRCW06033M32FKTA
RES 3.32M OHM 1/10W 1% 0603 SMD CRCW06033M32FKTA
RES 3.32Mohm 1/10W 1% 0603 SMD

RES 3.32Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M32FKTA-ND
Chip Resistor - Surface Mount CRCW06033M32FKTA-ND
3.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M32, 1%, 0.1W, 0603; Resistance Vishay - 08J5567 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M32, 1%, 0.1W, 0603; Resistance Vishay
08J5567
Res, Thick Film, 3M32, 1%, 0.1W, 0603; Resistance Vishay 08J5567
RES, THICK FILM, 3M32, 1%, 0.1W, 0603; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 3M32, 1%, 0.1W, 0603; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033M32FKTA CRCW06033M32FKTA-ND 08J5567
Product Name RES 3.32M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 3M32, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3.32E6 ohms 3.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details