Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06033M32FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4203 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4203
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4203
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2871 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2871
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2871
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4203
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details