Vishay Intertechnology, Inc. RES 3.3M OHM 1/10W 5% 0603 SMD CRCW06033M30JNTA

Description
RES 3.3Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 3.3Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1/10W 5% 0603 SMD - CRCW06033M30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/10W 5% 0603 SMD
CRCW06033M30JNTA
RES 3.3M OHM 1/10W 5% 0603 SMD CRCW06033M30JNTA
RES 3.3Mohm 1/10W 5% 0603 SMD

RES 3.3Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M30JNTA-ND
Chip Resistor - Surface Mount CRCW06033M30JNTA-ND
3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 3.3M 5% 200 Rt1 Rohs Compliant Vishay - 48P8927 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.3M 5% 200 Rt1 Rohs Compliant Vishay
48P8927
Crcw0603 3.3M 5% 200 Rt1 Rohs Compliant Vishay 48P8927
CRCW0603 3.3M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 3.3M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M30JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033M30JNTA
Chip Resistor - Surface Mount CRCW06033M30JNTA
RES SMD 3.3M OHM 5% 1/10W 0603

RES SMD 3.3M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06033M30JNTA CRCW06033M30JNTA-ND 48P8927 CRCW06033M30JNTA
Product Name RES 3.3M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 3.3M 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 3.30E6 ohms 3.30E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details