Vishay Precision Group Chip Resistor - Surface Mount CRCW06033M30JNEA

Description
3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.3MGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3MGDKR-ND
Chip Resistor - Surface Mount 541-3.3MGDKR-ND
3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3MGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3MGCT-ND
Chip Resistor - Surface Mount 541-3.3MGCT-ND
3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3MGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3MGTR-ND
Chip Resistor - Surface Mount 541-3.3MGTR-ND
3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 3.3Mohms 5% - CRCW06033M30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.3Mohms 5%
CRCW06033M30JNEA
Thick Film Resistors - SMD 1/10watt 3.3Mohms 5% CRCW06033M30JNEA
Thick Film Resistors - SMD 1/10watt 3.3Mohms 5%

Thick Film Resistors - SMD 1/10watt 3.3Mohms 5%

Supplier's Site
D11/crcw0603 200 3M3 5% Et1 E3 Rohs Compliant Vishay - 47P3553 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 3M3 5% Et1 E3 Rohs Compliant Vishay
47P3553
D11/crcw0603 200 3M3 5% Et1 E3 Rohs Compliant Vishay 47P3553
D11/CRCW0603 200 3M3 5% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 200 3M3 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06033M30JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06033M30JNEA
Resistors - Chip Resistor - Surface Mount CRCW06033M30JNEA
RES SMD 3.3M OHM 5% 1/10W 0603

RES SMD 3.3M OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.3MGDKR-ND CRCW06033M30JNEA 47P3553 CRCW06033M30JNEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 3.3Mohms 5% D11/crcw0603 200 3M3 5% Et1 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details