Vishay Intertechnology, Inc. RES 3.30M OHM 1/10W 1% 0603 SMD CRCW06033M30FKTA

Description
RES 3.30Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.30Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30M OHM 1/10W 1% 0603 SMD - CRCW06033M30FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30M OHM 1/10W 1% 0603 SMD
CRCW06033M30FKTA
RES 3.30M OHM 1/10W 1% 0603 SMD CRCW06033M30FKTA
RES 3.30Mohm 1/10W 1% 0603 SMD

RES 3.30Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M30FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M30FKTA-ND
Chip Resistor - Surface Mount CRCW06033M30FKTA-ND
3.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 3.3M 1% 100 Rt1 Rohs Compliant Vishay - 48P8925 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.3M 1% 100 Rt1 Rohs Compliant Vishay
48P8925
Crcw0603 3.3M 1% 100 Rt1 Rohs Compliant Vishay 48P8925
CRCW0603 3.3M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 3.3M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033M30FKTA CRCW06033M30FKTA-ND 48P8925
Product Name RES 3.30M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 3.3M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 3.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 3-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
4 suppliers