Vishay Intertechnology, Inc. RES 3.24M OHM 1/10W 1% 0603 SMD CRCW06033M24FKTA

Description
RES 3.24Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.24Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24M OHM 1/10W 1% 0603 SMD - CRCW06033M24FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24M OHM 1/10W 1% 0603 SMD
CRCW06033M24FKTA
RES 3.24M OHM 1/10W 1% 0603 SMD CRCW06033M24FKTA
RES 3.24Mohm 1/10W 1% 0603 SMD

RES 3.24Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M24FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M24FKTA-ND
Chip Resistor - Surface Mount CRCW06033M24FKTA-ND
3.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 3.24M 1% 100 Rt1 Rohs Compliant Vishay - 48P8923 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.24M 1% 100 Rt1 Rohs Compliant Vishay
48P8923
Crcw0603 3.24M 1% 100 Rt1 Rohs Compliant Vishay 48P8923
CRCW0603 3.24M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 3.24M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033M24FKTA CRCW06033M24FKTA-ND 48P8923
Product Name RES 3.24M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 3.24M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 3.24E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567465P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details