Vishay Precision Group Chip Resistor - Surface Mount CRCW06033M24FKEAC

Description
3.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
3.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06033M24FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M24FKEAC-ND
Chip Resistor - Surface Mount CRCW06033M24FKEAC-ND
3.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

3.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 3M24 1% Et1 E3 Rohs Compliant Vishay - 59AC2377 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 3M24 1% Et1 E3 Rohs Compliant Vishay
59AC2377
D11/crcw0603-C 100 3M24 1% Et1 E3 Rohs Compliant Vishay 59AC2377
D11/CRCW0603-C 100 3M24 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 3M24 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW06033M24FKEAC-ND 59AC2377
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 3M24 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details