Vishay Precision Group Chip Resistor - Surface Mount CRCW06033M16FKEA

Description
3.16 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.16 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.16MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16MHDKR-ND
Chip Resistor - Surface Mount 541-3.16MHDKR-ND
3.16 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.16 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.16MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16MHTR-ND
Chip Resistor - Surface Mount 541-3.16MHTR-ND
3.16 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.16 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.16MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16MHCT-ND
Chip Resistor - Surface Mount 541-3.16MHCT-ND
3.16 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.16 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.16M OHM 1/10W 1% 0603 SMD - CRCW06033M16FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1/10W 1% 0603 SMD
CRCW06033M16FKEA
RES 3.16M OHM 1/10W 1% 0603 SMD CRCW06033M16FKEA
RES 3.16Mohm 1/10W 1% 0603 SMD

RES 3.16Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 3M16, 1%, 0.1W, 0603; Resistance Vishay - 89M6754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M16, 1%, 0.1W, 0603; Resistance Vishay
89M6754
Res, Thick Film, 3M16, 1%, 0.1W, 0603; Resistance Vishay 89M6754
RES, THICK FILM, 3M16, 1%, 0.1W, 0603; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3M16, 1%, 0.1W, 0603; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M16, 1%, 0.1W, 0603, Reel; Resistance Vishay - 58M3017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M16, 1%, 0.1W, 0603, Reel; Resistance Vishay
58M3017
Res, Thick Film, 3M16, 1%, 0.1W, 0603, Reel; Resistance Vishay 58M3017
RES, THICK FILM, 3M16, 1%, 0.1W, 0603, REEL; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M16, 1%, 0.1W, 0603, REEL; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.16MHDKR-ND CRCW06033M16FKEA 89M6754 58M3017
Product Name Chip Resistor - Surface Mount RES 3.16M OHM 1/10W 1% 0603 SMD Res, Thick Film, 3M16, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3M16, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details