Vishay Precision Group Chip Resistor - Surface Mount CRCW06033M09FKEA

Description
3.09 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.09 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.09MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09MHCT-ND
Chip Resistor - Surface Mount 541-3.09MHCT-ND
3.09 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.09 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09MHTR-ND
Chip Resistor - Surface Mount 541-3.09MHTR-ND
3.09 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.09 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09MHDKR-ND
Chip Resistor - Surface Mount 541-3.09MHDKR-ND
3.09 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.09 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 3.09Mohms 0.01 - CRCW06033M09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.09Mohms 0.01
CRCW06033M09FKEA
Thick Film Resistors - SMD 1/10watt 3.09Mohms 0.01 CRCW06033M09FKEA
Thick Film Resistors - SMD 1/10watt 3.09Mohms 0.01

Thick Film Resistors - SMD 1/10watt 3.09Mohms 0.01

Supplier's Site
Res, Thick Film, 3M09, 1%, 0.1W, 0603; Resistance Vishay - 51P0252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M09, 1%, 0.1W, 0603; Resistance Vishay
51P0252
Res, Thick Film, 3M09, 1%, 0.1W, 0603; Resistance Vishay 51P0252
RES, THICK FILM, 3M09, 1%, 0.1W, 0603; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3M09, 1%, 0.1W, 0603; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M09, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3552 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M09, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3552
Res, Thick Film, 3M09, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3552
RES, THICK FILM, 3M09, 1%, 0.1W, 0603, REEL; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M09, 1%, 0.1W, 0603, REEL; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.09MHCT-ND CRCW06033M09FKEA 51P0252 47P3552
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 3.09Mohms 0.01 Res, Thick Film, 3M09, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3M09, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details